PJ Company LP SERIES: Low Profile Rubber Wheels 820LP60

Description
CAPACITY: 600 - 700 LBS. LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity. Characteristics: Temperature rage -40 to +160 degrees F Durometer 65 (+/-5) Shore A Zerk grease fitting in hub Options: For plastic thrust washers use "TW" suffix; ex. 620LP64TW Metal retaining washers, metal thrust washers, or metal bearings
Description
CAPACITY: 600 - 700 LBS. LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity. Characteristics: Temperature rage -40 to +160 degrees F Durometer 65 (+/-5) Shore A Zerk grease fitting in hub Options: For plastic thrust washers use "TW" suffix; ex. 620LP64TW Metal retaining washers, metal thrust washers, or metal bearings

Suppliers

Company
Product
Description
Supplier Links
LP SERIES: Low Profile Rubber Wheels - 820LP60 - PJ Company
Compton, CA, USA
LP SERIES: Low Profile Rubber Wheels
820LP60
LP SERIES: Low Profile Rubber Wheels 820LP60
CAPACITY: 600 - 700 LBS. LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity. Characteristics: Temperature rage -40 to +160 degrees F Durometer 65 (+/-5) Shore A Zerk grease fitting in hub Options: For plastic thrust washers use "TW" suffix; ex. 620LP64TW Metal retaining washers, metal thrust washers, or metal bearings

CAPACITY: 600 - 700 LBS.
LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity.
Characteristics:
Temperature rage -40 to +160 degrees F
Durometer 65 (+/-5) Shore A
Zerk grease fitting in hub
Options:
For plastic thrust washers use "TW" suffix; ex. 620LP64TW
Metal retaining washers, metal thrust washers, or metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 820LP60
Product Name LP SERIES: Low Profile Rubber Wheels
Maximum Load 700 lbs (317 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 8489947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Ductile Steel Wheel - W-4-DUC-9100 - Caster Warehouse Inc.
Specs
Wheel Type Metal
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 4 inch (102 mm)
View Details
FN SERIES: Full-Pneumatic Wheels - 829FN7L4 - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 8.8 inch (224 mm)
View Details