PJ Company RT SERIES: Rubber Tired Wheels Wheels 815RT7K

Description
CAPACITY: 100 - 200 LBS. Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required. Characteristics: Temperature range -20 to +160 degrees F Light weight Zinc plated hubOptions: Other sizes
Description
CAPACITY: 100 - 200 LBS. Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required. Characteristics: Temperature range -20 to +160 degrees F Light weight Zinc plated hubOptions: Other sizes

Suppliers

Company
Product
Description
Supplier Links
RT SERIES: Rubber Tired Wheels Wheels - 815RT7K - PJ Company
Compton, CA, USA
RT SERIES: Rubber Tired Wheels Wheels
815RT7K
RT SERIES: Rubber Tired Wheels Wheels 815RT7K
CAPACITY: 100 - 200 LBS. Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required. Characteristics: Temperature range -20 to +160 degrees F Light weight Zinc plated hubOptions: Other sizes

CAPACITY: 100 - 200 LBS.
Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required.
Characteristics:
Temperature range -20 to +160 degrees F
Light weight
Zinc plated hubOptions:
Other sizes

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 815RT7K
Product Name RT SERIES: Rubber Tired Wheels Wheels
Maximum Load 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 399919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
TPR SERIES: Thermoplastic Rubber Wheels - 608TPRG0 - PJ Company
Specs
Maximum Load 275 lbs (125 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 1.38 inch (34.92 mm)
View Details