PJ Company SP SERIES: Solid Polyurethane Wheels 620SP60

Description
CAPACITY: 600 - 1200 LBS. SP wheels are constructed out of 100% solid polyurethane. This construction eliminates any possibility of tread separation. These wheels have a high resistance to impact and abrasion. 100% polyurethane wheels are an excellent wheel for laundries, packing houses, steam cleaning operations, and food processing plants. Characteristics: Temperature range -40 to +200 degrees F Durometer 55 Shore D One piece type roller bearing Color is blueOptions: For plastic thrust washers use suffix "TW"; ex. 420SP64TW Other colors
Description
CAPACITY: 600 - 1200 LBS. SP wheels are constructed out of 100% solid polyurethane. This construction eliminates any possibility of tread separation. These wheels have a high resistance to impact and abrasion. 100% polyurethane wheels are an excellent wheel for laundries, packing houses, steam cleaning operations, and food processing plants. Characteristics: Temperature range -40 to +200 degrees F Durometer 55 Shore D One piece type roller bearing Color is blueOptions: For plastic thrust washers use suffix "TW"; ex. 420SP64TW Other colors

Suppliers

Company
Product
Description
Supplier Links
SP SERIES: Solid Polyurethane Wheels - 620SP60 - PJ Company
Compton, CA, USA
SP SERIES: Solid Polyurethane Wheels
620SP60
SP SERIES: Solid Polyurethane Wheels 620SP60
CAPACITY: 600 - 1200 LBS. SP wheels are constructed out of 100% solid polyurethane. This construction eliminates any possibility of tread separation. These wheels have a high resistance to impact and abrasion. 100% polyurethane wheels are an excellent wheel for laundries, packing houses, steam cleaning operations, and food processing plants. Characteristics: Temperature range -40 to +200 degrees F Durometer 55 Shore D One piece type roller bearing Color is blueOptions: For plastic thrust washers use suffix "TW"; ex. 420SP64TW Other colors

CAPACITY: 600 - 1200 LBS.
SP wheels are constructed out of 100% solid polyurethane. This construction eliminates any possibility of tread separation. These wheels have a high resistance to impact and abrasion. 100% polyurethane wheels are an excellent wheel for laundries, packing houses, steam cleaning operations, and food processing plants.
Characteristics:
Temperature range -40 to +200 degrees F
Durometer 55 Shore D
One piece type roller bearing
Color is blueOptions:
For plastic thrust washers use suffix "TW"; ex. 420SP64TW
Other colors

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 620SP60
Product Name SP SERIES: Solid Polyurethane Wheels
Wheel Type Plastic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 399997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
PH, PT SERIES: Phenolic Wheels - 314PH50 - PJ Company
Specs
Wheel Type Phenolic
Maximum Load 500 lbs (227 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
R-3547-W Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 6500 lbs (2948 kg)
Wheel Diameter 8.12 inch (206 mm)
View Details