PJ Company SR SERIES: Soft Rubber Wheels 514SR20M

Description
CAPACITY: 90 - 475 LBS. Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment. Characteristics: Temperature range -40 to +160 degrees F Rubber durometer 75 (+/-5) Shore A Core hardness 80 (+/-5) Shore D Options: For Thread Guard use suffix "TG" For Wheel Seals use suffix "WS"
Description
CAPACITY: 90 - 475 LBS. Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment. Characteristics: Temperature range -40 to +160 degrees F Rubber durometer 75 (+/-5) Shore A Core hardness 80 (+/-5) Shore D Options: For Thread Guard use suffix "TG" For Wheel Seals use suffix "WS"

Suppliers

Company
Product
Description
Supplier Links
SR SERIES: Soft Rubber Wheels - 514SR20M - PJ Company
Compton, CA, USA
SR SERIES: Soft Rubber Wheels
514SR20M
SR SERIES: Soft Rubber Wheels 514SR20M
CAPACITY: 90 - 475 LBS. Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment. Characteristics: Temperature range -40 to +160 degrees F Rubber durometer 75 (+/-5) Shore A Core hardness 80 (+/-5) Shore D Options: For Thread Guard use suffix "TG" For Wheel Seals use suffix "WS"

CAPACITY: 90 - 475 LBS.
Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment.
Characteristics:
Temperature range -40 to +160 degrees F
Rubber durometer 75 (+/-5) Shore A
Core hardness 80 (+/-5) Shore D Options:
For Thread Guard use suffix "TG"
For Wheel Seals use suffix "WS"

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 514SR20M
Product Name SR SERIES: Soft Rubber Wheels
Maximum Load 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
R-3547-W Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 6500 lbs (2948 kg)
Wheel Diameter 8.12 inch (206 mm)
View Details
DF SERIES: Drop Forged Wheels - 626DF80 - PJ Company
Specs
Maximum Load 4000 lbs (1814 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm)
View Details