PJ Company TPR SERIES: Thermoplastic Rubber Wheels 508TPRGAA

Description
CAPACITY: 125 - 500 LBS. The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments. Characteristics: Temperature range -45 to +180 degrees F Durometer 80 (+/-5) Shore A Grey tread/Grey hubOptions: For thrust washers use suffix "TW" Precision bearings For thread guard use suffix "TG"
Description
CAPACITY: 125 - 500 LBS. The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments. Characteristics: Temperature range -45 to +180 degrees F Durometer 80 (+/-5) Shore A Grey tread/Grey hubOptions: For thrust washers use suffix "TW" Precision bearings For thread guard use suffix "TG"

Suppliers

Company
Product
Description
Supplier Links
TPR SERIES: Thermoplastic Rubber Wheels - 508TPRGAA - PJ Company
Compton, CA, USA
TPR SERIES: Thermoplastic Rubber Wheels
508TPRGAA
TPR SERIES: Thermoplastic Rubber Wheels 508TPRGAA
CAPACITY: 125 - 500 LBS. The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments. Characteristics: Temperature range -45 to +180 degrees F Durometer 80 (+/-5) Shore A Grey tread/Grey hubOptions: For thrust washers use suffix "TW" Precision bearings For thread guard use suffix "TG"

CAPACITY: 125 - 500 LBS.
The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments.
Characteristics:
Temperature range -45 to +180 degrees F
Durometer 80 (+/-5) Shore A
Grey tread/Grey hubOptions:
For thrust washers use suffix "TW"
Precision bearings
For thread guard use suffix "TG"

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 508TPRGAA
Product Name TPR SERIES: Thermoplastic Rubber Wheels
Maximum Load 275 lbs (125 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
SS SERIES: Semi Steel Wheels - 825SS86 - PJ Company
Specs
Wheel Type Metal
Maximum Load 1800 lbs (816 kg)
Wheel Diameter 8 inch (203 mm)
View Details