PJ Company RO SERIES: Nose Roller Wheels 445RO

Description
CAPACITY: 40000 - 40000 LBS. Nose Rollers are utilized as "guides" to assist Roll-off container movement from truck beds. Characteristics: Semi Steel Construction Machined face Options: Other sizes available
Description
CAPACITY: 40000 - 40000 LBS. Nose Rollers are utilized as "guides" to assist Roll-off container movement from truck beds. Characteristics: Semi Steel Construction Machined face Options: Other sizes available

Suppliers

Company
Product
Description
Supplier Links
RO SERIES: Nose Roller Wheels - 445RO - PJ Company
Compton, CA, USA
RO SERIES: Nose Roller Wheels
445RO
RO SERIES: Nose Roller Wheels 445RO
CAPACITY: 40000 - 40000 LBS. Nose Rollers are utilized as "guides" to assist Roll-off container movement from truck beds. Characteristics: Semi Steel Construction Machined face Options: Other sizes available

CAPACITY: 40000 - 40000 LBS.
Nose Rollers are utilized as "guides" to assist Roll-off container movement from truck beds.
Characteristics:
Semi Steel Construction
Machined face
Options:
Other sizes available

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 445RO
Product Name RO SERIES: Nose Roller Wheels
Maximum Load 40000 lbs (18141 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 8293213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 397 lbs (180 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels - 820PPH64 - PJ Company
Specs
Wheel Type Plastic
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 8 inch (203 mm)
View Details
R-3561 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 10500 lbs (4762 kg)
Wheel Diameter 9.25 inch (235 mm)
View Details