PJ Company HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels 414HRTG0

Description
CAPACITY: 235 - 300 LBS. Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection. Characteristics: Temperature range -40 to +160 degrees F Grey tread Metal thread guards Durometer Soft Rubber 75 (+/-5) Shore A Hard Rubber 95 (+/-5) Shore A Options: Black Tread Polyurethane
Description
CAPACITY: 235 - 300 LBS. Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection. Characteristics: Temperature range -40 to +160 degrees F Grey tread Metal thread guards Durometer Soft Rubber 75 (+/-5) Shore A Hard Rubber 95 (+/-5) Shore A Options: Black Tread Polyurethane

Suppliers

Company
Product
Description
Supplier Links
HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels - 414HRTG0 - PJ Company
Compton, CA, USA
HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels
414HRTG0
HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels 414HRTG0
CAPACITY: 235 - 300 LBS. Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection. Characteristics: Temperature range -40 to +160 degrees F Grey tread Metal thread guards Durometer Soft Rubber 75 (+/-5) Shore A Hard Rubber 95 (+/-5) Shore A Options: Black Tread Polyurethane

CAPACITY: 235 - 300 LBS.
Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection.
Characteristics:
Temperature range -40 to +160 degrees F
Grey tread
Metal thread guards
Durometer
Soft Rubber 75 (+/-5) Shore A
Hard Rubber 95 (+/-5) Shore A
Options:
Black Tread
Polyurethane

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 414HRTG0
Product Name HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels
Wheel Type Metal
Maximum Load 235 lbs (107 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6219569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
RS SERIES: Rubber Mold on Semi Steel Hub Wheels - 625RS80 - PJ Company
Specs
Wheel Type Metal
Maximum Load 600 lbs (272 kg)
Wheel Diameter 6 inch (152 mm)
View Details