PJ Company PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels 3508PPGG

Description
CAPACITY: 250 - 1200 LBS. PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present. Characteristics: Temperature range -45 to +180 degrees F Durometer 75 (+/-5) Shore D Zerk grease fitting for 2" tread/5 " diameter and above Ribbed hub for 2" tread/5 " diameter and above Options: PP - Red Tread/Grey Hub PPB- Black Tread/Grey Hub PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub PPO- Orange Tread/Black Hub PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub
Description
CAPACITY: 250 - 1200 LBS. PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present. Characteristics: Temperature range -45 to +180 degrees F Durometer 75 (+/-5) Shore D Zerk grease fitting for 2" tread/5 " diameter and above Ribbed hub for 2" tread/5 " diameter and above Options: PP - Red Tread/Grey Hub PPB- Black Tread/Grey Hub PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub PPO- Orange Tread/Black Hub PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub

Suppliers

Company
Product
Description
Supplier Links
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels - 3508PPGG - PJ Company
Compton, CA, USA
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels
3508PPGG
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels 3508PPGG
CAPACITY: 250 - 1200 LBS. PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present. Characteristics: Temperature range -45 to +180 degrees F Durometer 75 (+/-5) Shore D Zerk grease fitting for 2" tread/5 " diameter and above Ribbed hub for 2" tread/5 " diameter and above Options: PP - Red Tread/Grey Hub PPB- Black Tread/Grey Hub PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub PPO- Orange Tread/Black Hub PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub

CAPACITY: 250 - 1200 LBS.
PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present.
Characteristics:
Temperature range -45 to +180 degrees F
Durometer 75 (+/-5) Shore D
Zerk grease fitting for 2" tread/5 " diameter and above
Ribbed hub for 2" tread/5 " diameter and above Options:
PP - Red Tread/Grey Hub
PPB- Black Tread/Grey Hub
PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub
PPO- Orange Tread/Black Hub
PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 3508PPGG
Product Name PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels
Wheel Type Plastic
Maximum Load 360 lbs (163 kg)
Wheel Diameter 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Standard Crane Wheel - WCL-122 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 12 inch (305 mm)
Wheel Width 2.5 inch (63.5 mm)
View Details
DF SERIES: Drop Forged Wheels - 1030DF80 - PJ Company
Specs
Maximum Load 5000 lbs (2268 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
View Details