PJ Company SS SERIES: Semi Steel Wheels 314SS52

Description
CAPACITY: 300 - 4000 LBS. The SS wheel is constructed of cast iron for high capacity and will sustain sharp impacts while under full load. The smooth face allows easy rolling and long life on concrete. These wheels should not be used where noise reduction or floor protection is required. Characteristics: Temperature range -45 to +800 degrees F Machined face Silver painted finish Spoked hub Zerk grease fitting in hub for 3 1/4" diameter and above Options: Tapered roller bearing Most sizes can be supplied with keyway Other sizes, hub lengths, bores, and bearings are available For plastic thrust washers use suffix "TW"; ex. 420SS64TW Metal retaining washers, metal thrust washers, metal bearings
Description
CAPACITY: 300 - 4000 LBS. The SS wheel is constructed of cast iron for high capacity and will sustain sharp impacts while under full load. The smooth face allows easy rolling and long life on concrete. These wheels should not be used where noise reduction or floor protection is required. Characteristics: Temperature range -45 to +800 degrees F Machined face Silver painted finish Spoked hub Zerk grease fitting in hub for 3 1/4" diameter and above Options: Tapered roller bearing Most sizes can be supplied with keyway Other sizes, hub lengths, bores, and bearings are available For plastic thrust washers use suffix "TW"; ex. 420SS64TW Metal retaining washers, metal thrust washers, metal bearings

Suppliers

Company
Product
Description
Supplier Links
SS SERIES: Semi Steel Wheels - 314SS52 - PJ Company
Compton, CA, USA
SS SERIES: Semi Steel Wheels
314SS52
SS SERIES: Semi Steel Wheels 314SS52
CAPACITY: 300 - 4000 LBS. The SS wheel is constructed of cast iron for high capacity and will sustain sharp impacts while under full load. The smooth face allows easy rolling and long life on concrete. These wheels should not be used where noise reduction or floor protection is required. Characteristics: Temperature range -45 to +800 degrees F Machined face Silver painted finish Spoked hub Zerk grease fitting in hub for 3 1/4" diameter and above Options: Tapered roller bearing Most sizes can be supplied with keyway Other sizes, hub lengths, bores, and bearings are available For plastic thrust washers use suffix "TW"; ex. 420SS64TW Metal retaining washers, metal thrust washers, metal bearings

CAPACITY: 300 - 4000 LBS.
The SS wheel is constructed of cast iron for high capacity and will sustain sharp impacts while under full load. The smooth face allows easy rolling and long life on concrete. These wheels should not be used where noise reduction or floor protection is required.
Characteristics:
Temperature range -45 to +800 degrees F
Machined face
Silver painted finish
Spoked hub
Zerk grease fitting in hub for 3 1/4" diameter and above Options:
Tapered roller bearing
Most sizes can be supplied with keyway
Other sizes, hub lengths, bores, and bearings are available
For plastic thrust washers use suffix "TW"; ex. 420SS64TW
Metal retaining washers, metal thrust washers, metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 314SS52
Product Name SS SERIES: Semi Steel Wheels
Wheel Type Metal
Maximum Load 300 lbs (136 kg)
Wheel Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 2479414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Urethane Bearing Roller - BO Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Poly/Metal
Maximum Load 6.62 to 8.82 lbs (3 to 4 kg)
Wheel Diameter 0.6299 to 0.7874 inch (16 to 20 mm)
View Details