PJ Company BW SERIES: Bogey Wheels 1080BW

Description
CAPACITY: 40000 - 40000 LBS. BW wheels are used as ground rollers on Roll-off containers in the rubbish industry Characteristics: Schedule 40 steel pipe 1/4" steel end plates All welded contructionOptions: Other sizes available 10" X 4" rubber mold on steel wheel for preventing road damage and noise
Description
CAPACITY: 40000 - 40000 LBS. BW wheels are used as ground rollers on Roll-off containers in the rubbish industry Characteristics: Schedule 40 steel pipe 1/4" steel end plates All welded contructionOptions: Other sizes available 10" X 4" rubber mold on steel wheel for preventing road damage and noise

Suppliers

Company
Product
Description
Supplier Links
BW SERIES: Bogey Wheels - 1080BW - PJ Company
Compton, CA, USA
BW SERIES: Bogey Wheels
1080BW
BW SERIES: Bogey Wheels 1080BW
CAPACITY: 40000 - 40000 LBS. BW wheels are used as ground rollers on Roll-off containers in the rubbish industry Characteristics: Schedule 40 steel pipe 1/4" steel end plates All welded contructionOptions: Other sizes available 10" X 4" rubber mold on steel wheel for preventing road damage and noise

CAPACITY: 40000 - 40000 LBS.
BW wheels are used as ground rollers on Roll-off containers in the rubbish industry
Characteristics:
Schedule 40 steel pipe
1/4" steel end plates
All welded contructionOptions:
Other sizes available
10" X 4" rubber mold on steel wheel for preventing road damage and noise

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 1080BW
Product Name BW SERIES: Bogey Wheels
Maximum Load 40000 lbs (18141 kg)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 4208955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 6174 lbs (2800 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
DF SERIES: Drop Forged Wheels - 630DF97 - PJ Company
Specs
Maximum Load 5500 lbs (2494 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm)
View Details
Swivel Plate Caster; Swivel, Wheel Material=Rubber, Gray - 1318625 - Reid Supply
Specs
Wheel Type Rubber
Maximum Load 300 lbs (136 kg)
Wheel Diameter 4 inch (102 mm)
View Details