The E-712.1AM is a single-axis digital motion controller designed for NEXLINE™ piezo walking drives with incremental encoders. It features a P-I controller with two configurable notch filters, a 20-bit DAC, and a 50 kHz servo frequency. The controller integrates 4 amplifier channels with a -250 to 250 V output, 45 W peak power per channel, and 180 mA peak current. It supports TCP/IP, USB, and RS-232 communication, with 8 TTL digital inputs and outputs via an MDR20 connector and a LEMO interface for external synchronization. The unit operates from 90 to 240 VAC, consumes up to 100 W, and weighs 5.35 kg with dimensions of 236 mm × 132 mm × 296 mm including handles. Operating temperature ranges from 5 °C to 50 °C. Software support includes NanoCapture, PIMikroMove, and APIs for C, C++, C#, VB.NET, Python, and LabVIEW.
Digital Motion Controller
The E-712.1AM is a high-performance single channel piezo controller for high-precision and powerful NEXLINE® drives with incremental encoders. It is equipped with high-performance, low-noise amplifiers and is capable of controlling NEXLINE® step algorithms. The P-I controller offers 2 configurable notch filters.
Comprehensive Functions
The controller is equipped with a data recorder and a wave generator. The comprehensive software package also contains LabVIEW drivers and shared libraries for Windows and Linux.
Interfaces
Ethernet, USB, RS-232 as well as 8 digital inputs and outputs each for triggers. The LEMO interface enables external synchronization.
NEXLINE®
High-load stepping drives combine piezo clamping and shear actuators, in order to move a rod. The drives feature particularly high forces and stiffnesses. They are capable of dynamically compensating oscillations in the range of a few micrometers with nanometer resolution.
Fields of application
Industry and research. Semiconductor manufacturing and inspection.
| PI (Physik Instrumente) L.P. | |
|---|---|
| Product Category | Motion Controllers |
| Product Number | E-712.1AM |
| Product Name | Digital Motion Controller |
| Axes | 1.0 |
| Setup | Computer |
| Servo Feedback | Incremental Encoder |
| Configuration | Rack |
| Communication | Ethernet; RS232; USB |