The C-885 PIMotionMaster is a modular multi-axis controller system rack designed for integrating multiple motion controller modules with centralized power and communication via USB or Ethernet. It is available in 9.5-inch and 19-inch chassis variants, supporting up to 8 or 20 controller modules respectively, with dimensions of 269.04 mm × 133.14 mm × 349.5 mm for the 9.5-inch model and 482.6 mm × 132.55 mm × 278.55 mm for the 19-inch model with modules installed. The system operates on 24 V DC from an external adapter, with a maximum current consumption of 32 A, and an operating temperature range of 10 to 40 °C. A digital processor and interface module (C-885.M1) is required, providing Ethernet, USB, and API support for multiple programming environments. The chassis includes mounting rails and accepts 3 RU × 4 HP, 8 HP, 16 HP, or 32 HP cover plates.
Easy installation
Plug-and-Play installation of the controller modules in the C-885 PIMotion Master. The processor and interface module communicates with the PIMikroMove software and with the controller modules. It detects the available controller module type automatically. Grouping the controller modules in one case ensures internal communication and reduces the wiring effort because of the common power source and external communication via a single USB or Ethernet interface
Easy to expand
The system is easily scalable. An addition controller module can be inserted into any free slot and expands the entire system by the corresponding functions. Optional digital inputs and outputs can be installed for every controller module
| PI (Physik Instrumente) L.P. | |
|---|---|
| Product Category | Motion Control Systems |
| Product Number | C-885 |
| Product Name | PIMotionMaster |
| Setup | Computer |