PHD Manufacturing, Inc. Pipe Hanger 970F0075EG

Description
J, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL .75 MAX. PIPE SIZE - DECIMAL 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL 19.05 MIN. PIPE SIZE IN MM 19.05 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.23 LB BAND SIZE 3/4 INCH WIDTH X 11 GAUGE THICKNESS CENTER LINE DISTANCE 2-7/8 INCH ITEMS/FEATURES FELT LINED 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 970F MODEL
Datasheet
Description
J, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL .75 MAX. PIPE SIZE - DECIMAL 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL 19.05 MIN. PIPE SIZE IN MM 19.05 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.23 LB BAND SIZE 3/4 INCH WIDTH X 11 GAUGE THICKNESS CENTER LINE DISTANCE 2-7/8 INCH ITEMS/FEATURES FELT LINED 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 970F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 970F0075EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
970F0075EG
Pipe Hanger 970F0075EG
J, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE .75 MIN. PIPE SIZE - DECIMAL .75 MAX. PIPE SIZE - DECIMAL 3/4 MIN. PIPE SIZE - FRACTIONAL 3/4 MAX. PIPE SIZE - FRACTIONAL 19.05 MIN. PIPE SIZE IN MM 19.05 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.23 LB BAND SIZE 3/4 INCH WIDTH X 11 GAUGE THICKNESS CENTER LINE DISTANCE 2-7/8 INCH ITEMS/FEATURES FELT LINED 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 970F MODEL
  • J, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • ELECTRO GALVANIZED FINISH
  • 3/4 INCH MIN. PIPE SIZE
  • 3/4 INCH MAX. PIPE SIZE
  • .75 MIN. PIPE SIZE - DECIMAL
  • .75 MAX. PIPE SIZE - DECIMAL
  • 3/4 MIN. PIPE SIZE - FRACTIONAL
  • 3/4 MAX. PIPE SIZE - FRACTIONAL
  • 19.05 MIN. PIPE SIZE IN MM
  • 19.05 MAX. PIPE SIZE IN MM
  • 400 LOAD RATING IN LB
  • A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD
  • 400 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • WEIGHT 0.23 LB
  • BAND SIZE 3/4 INCH WIDTH X 11 GAUGE THICKNESS
  • CENTER LINE DISTANCE 2-7/8 INCH
  • ITEMS/FEATURES FELT LINED
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 970F MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 970F0075EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 450 0100PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
View Details
Channel Conduit/Cable Clamp - P2558-25 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
PVC Coated 'U' Bolt Pipe Strap - AUS-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details