PHD Manufacturing, Inc. Pipe Hanger 455 2100PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 18 INCH MIN. PIPE SIZE 18 INCH MAX. PIPE SIZE 18 MIN. PIPE SIZE - DECIMAL 18 MAX. PIPE SIZE - DECIMAL 18 MIN. PIPE SIZE - FRACTIONAL 18 MAX. PIPE SIZE - FRACTIONAL 457.2 MIN. PIPE SIZE IN MM 457.2 MAX. PIPE SIZE IN MM 1-1/8 INCH HANGER MOUNTING SIZE WEIGHT 29.83 LB SHIELD SIZE 18 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 18 INCH MIN. PIPE SIZE 18 INCH MAX. PIPE SIZE 18 MIN. PIPE SIZE - DECIMAL 18 MAX. PIPE SIZE - DECIMAL 18 MIN. PIPE SIZE - FRACTIONAL 18 MAX. PIPE SIZE - FRACTIONAL 457.2 MIN. PIPE SIZE IN MM 457.2 MAX. PIPE SIZE IN MM 1-1/8 INCH HANGER MOUNTING SIZE WEIGHT 29.83 LB SHIELD SIZE 18 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 455 2100PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
455 2100PL
Pipe Hanger 455 2100PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 18 INCH MIN. PIPE SIZE 18 INCH MAX. PIPE SIZE 18 MIN. PIPE SIZE - DECIMAL 18 MAX. PIPE SIZE - DECIMAL 18 MIN. PIPE SIZE - FRACTIONAL 18 MAX. PIPE SIZE - FRACTIONAL 457.2 MIN. PIPE SIZE IN MM 457.2 MAX. PIPE SIZE IN MM 1-1/8 INCH HANGER MOUNTING SIZE WEIGHT 29.83 LB SHIELD SIZE 18 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • 18 INCH MIN. PIPE SIZE
  • 18 INCH MAX. PIPE SIZE
  • 18 MIN. PIPE SIZE - DECIMAL
  • 18 MAX. PIPE SIZE - DECIMAL
  • 18 MIN. PIPE SIZE - FRACTIONAL
  • 18 MAX. PIPE SIZE - FRACTIONAL
  • 457.2 MIN. PIPE SIZE IN MM
  • 457.2 MAX. PIPE SIZE IN MM
  • 1-1/8 INCH HANGER MOUNTING SIZE
  • WEIGHT 29.83 LB
  • SHIELD SIZE 18 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS
  • ITEMS/FEATURES PRE GALVANIZED SHIELD
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 455 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 455 2100PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 420 1800PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 4800 lbs (2177 kg)
View Details
Conduit To Rod Clamp - CF501 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 5.00 inch (127.00 mm)
View Details