PHD Manufacturing, Inc. Pipe Hanger 455 1400PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX. PIPE SIZE - DECIMAL 10 MIN. PIPE SIZE - FRACTIONAL 10 MAX. PIPE SIZE - FRACTIONAL 254 MIN. PIPE SIZE IN MM 254 MAX. PIPE SIZE IN MM 7/8 INCH HANGER MOUNTING SIZE WEIGHT 11.17 LB SHIELD SIZE 10-3/4 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX. PIPE SIZE - DECIMAL 10 MIN. PIPE SIZE - FRACTIONAL 10 MAX. PIPE SIZE - FRACTIONAL 254 MIN. PIPE SIZE IN MM 254 MAX. PIPE SIZE IN MM 7/8 INCH HANGER MOUNTING SIZE WEIGHT 11.17 LB SHIELD SIZE 10-3/4 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 455 1400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
455 1400PL
Pipe Hanger 455 1400PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX. PIPE SIZE - DECIMAL 10 MIN. PIPE SIZE - FRACTIONAL 10 MAX. PIPE SIZE - FRACTIONAL 254 MIN. PIPE SIZE IN MM 254 MAX. PIPE SIZE IN MM 7/8 INCH HANGER MOUNTING SIZE WEIGHT 11.17 LB SHIELD SIZE 10-3/4 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS ITEMS/FEATURES PRE GALVANIZED SHIELD 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • 10 INCH MIN. PIPE SIZE
  • 10 INCH MAX. PIPE SIZE
  • 10 MIN. PIPE SIZE - DECIMAL
  • 10 MAX. PIPE SIZE - DECIMAL
  • 10 MIN. PIPE SIZE - FRACTIONAL
  • 10 MAX. PIPE SIZE - FRACTIONAL
  • 254 MIN. PIPE SIZE IN MM
  • 254 MAX. PIPE SIZE IN MM
  • 7/8 INCH HANGER MOUNTING SIZE
  • WEIGHT 11.17 LB
  • SHIELD SIZE 10-3/4 INCH INNER DIAMETER X 12 INCH LENGTH X 18 GAUGE THICKNESS
  • ITEMS/FEATURES PRE GALVANIZED SHIELD
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 455 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 455 1400PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 508R3125EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Conduit Hanger - PB6H7B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.00 inch (76.20 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details