PHD Manufacturing, Inc. Pipe Hanger 453 0200PV

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 5 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 50.8 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 610 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.52 LB BAND SIZE 1 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-5/8 INCH CENTER LINE DISTANCE 3-3/4 INCH ITEMS/FEATURES PVC COATED BOTTOM 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 453 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 5 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 50.8 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 610 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.52 LB BAND SIZE 1 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-5/8 INCH CENTER LINE DISTANCE 3-3/4 INCH ITEMS/FEATURES PVC COATED BOTTOM 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 453 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 453 0200PV - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
453 0200PV
Pipe Hanger 453 0200PV
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 5 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 50.8 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 610 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.52 LB BAND SIZE 1 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-5/8 INCH CENTER LINE DISTANCE 3-3/4 INCH ITEMS/FEATURES PVC COATED BOTTOM 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 453 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 5 INCH
  • 2 INCH MIN. PIPE SIZE
  • 2 INCH MAX. PIPE SIZE
  • 2 MIN. PIPE SIZE - DECIMAL
  • 2 MAX. PIPE SIZE - DECIMAL
  • 2 MIN. PIPE SIZE - FRACTIONAL
  • 2 MAX. PIPE SIZE - FRACTIONAL
  • 50.8 MIN. PIPE SIZE IN MM
  • 50.8 MAX. PIPE SIZE IN MM
  • 610 LOAD RATING IN LB
  • UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD
  • 610 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • WEIGHT 0.52 LB
  • BAND SIZE 1 INCH WIDTH X 11 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-5/8 INCH
  • CENTER LINE DISTANCE 3-3/4 INCH
  • ITEMS/FEATURES PVC COATED BOTTOM
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 453 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 453 0200PV
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Spring Hanger Type 25 - 25 12 18 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 281 lbs (? to 127 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Conduit Hanger - C4B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 80 lbs (36.28 kg)
View Details