PHD Manufacturing, Inc. Pipe Hanger 451 2000EG

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 28 INCH 20 INCH MIN. PIPE SIZE 20 INCH MAX. PIPE SIZE 20 MIN. PIPE SIZE - DECIMAL 20 MAX. PIPE SIZE - DECIMAL 20 MIN. PIPE SIZE - FRACTIONAL 20 MAX. PIPE SIZE - FRACTIONAL 508 MIN. PIPE SIZE IN MM 508 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/4 INCH HANGER MOUNTING SIZE WEIGHT 42.45 LB TOP BAND SIZE 3 INCH WIDTH X 5/8 INCH THICKNESS BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS ADJUSTABLE HEIGHT 4-1/8 INCH CENTER LINE DISTANCE 18 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 451 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 28 INCH 20 INCH MIN. PIPE SIZE 20 INCH MAX. PIPE SIZE 20 MIN. PIPE SIZE - DECIMAL 20 MAX. PIPE SIZE - DECIMAL 20 MIN. PIPE SIZE - FRACTIONAL 20 MAX. PIPE SIZE - FRACTIONAL 508 MIN. PIPE SIZE IN MM 508 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/4 INCH HANGER MOUNTING SIZE WEIGHT 42.45 LB TOP BAND SIZE 3 INCH WIDTH X 5/8 INCH THICKNESS BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS ADJUSTABLE HEIGHT 4-1/8 INCH CENTER LINE DISTANCE 18 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 451 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 451 2000EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
451 2000EG
Pipe Hanger 451 2000EG
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 28 INCH 20 INCH MIN. PIPE SIZE 20 INCH MAX. PIPE SIZE 20 MIN. PIPE SIZE - DECIMAL 20 MAX. PIPE SIZE - DECIMAL 20 MIN. PIPE SIZE - FRACTIONAL 20 MAX. PIPE SIZE - FRACTIONAL 508 MIN. PIPE SIZE IN MM 508 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/4 INCH HANGER MOUNTING SIZE WEIGHT 42.45 LB TOP BAND SIZE 3 INCH WIDTH X 5/8 INCH THICKNESS BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS ADJUSTABLE HEIGHT 4-1/8 INCH CENTER LINE DISTANCE 18 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 451 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • ELECTRO GALVANIZED FINISH
  • 28 INCH
  • 20 INCH MIN. PIPE SIZE
  • 20 INCH MAX. PIPE SIZE
  • 20 MIN. PIPE SIZE - DECIMAL
  • 20 MAX. PIPE SIZE - DECIMAL
  • 20 MIN. PIPE SIZE - FRACTIONAL
  • 20 MAX. PIPE SIZE - FRACTIONAL
  • 508 MIN. PIPE SIZE IN MM
  • 508 MAX. PIPE SIZE IN MM
  • 4800 LOAD RATING IN LB
  • UL, FM, A-A-1192A TYPE 1, MSS-SP-69 TYPE 1 APPLICABLE STANDARD
  • 4800 LB LOAD RATING
  • 1-1/4 INCH HANGER MOUNTING SIZE
  • WEIGHT 42.45 LB
  • TOP BAND SIZE 3 INCH WIDTH X 5/8 INCH THICKNESS
  • BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS
  • ADJUSTABLE HEIGHT 4-1/8 INCH
  • CENTER LINE DISTANCE 18 INCH
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 451 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 451 2000EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
Pipe Hanger - 450 1400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 4200 lbs (1905 kg)
View Details
Conduit Hanger - PMH5WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.00 inch (50.80 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details