PHD Manufacturing, Inc. Pipe Hanger 450V0200PL

Description
CLEVIS, VEE BOTTOM, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 8-3/4 INCH 2-1/2 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 63.5 MIN. PIPE SIZE IN MM 101.6 MAX. PIPE SIZE IN MM 150 LOAD RATING IN LB 150 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE WEIGHT 1.15 LB TOP BAND SIZE 1-1/4 INCH WIDTH X 7 GAUGE THICKNESS BOTTOM BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-3/4 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450V MODEL
Datasheet
Description
CLEVIS, VEE BOTTOM, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 8-3/4 INCH 2-1/2 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 63.5 MIN. PIPE SIZE IN MM 101.6 MAX. PIPE SIZE IN MM 150 LOAD RATING IN LB 150 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE WEIGHT 1.15 LB TOP BAND SIZE 1-1/4 INCH WIDTH X 7 GAUGE THICKNESS BOTTOM BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-3/4 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 450V0200PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
450V0200PL
Pipe Hanger 450V0200PL
CLEVIS, VEE BOTTOM, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 8-3/4 INCH 2-1/2 INCH MIN. PIPE SIZE 4 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 4 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 4 MAX. PIPE SIZE - FRACTIONAL 63.5 MIN. PIPE SIZE IN MM 101.6 MAX. PIPE SIZE IN MM 150 LOAD RATING IN LB 150 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE WEIGHT 1.15 LB TOP BAND SIZE 1-1/4 INCH WIDTH X 7 GAUGE THICKNESS BOTTOM BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-3/4 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450V MODEL
  • CLEVIS, VEE BOTTOM, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 8-3/4 INCH
  • 2-1/2 INCH MIN. PIPE SIZE
  • 4 INCH MAX. PIPE SIZE
  • 2.5 MIN. PIPE SIZE - DECIMAL
  • 4 MAX. PIPE SIZE - DECIMAL
  • 2-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 4 MAX. PIPE SIZE - FRACTIONAL
  • 63.5 MIN. PIPE SIZE IN MM
  • 101.6 MAX. PIPE SIZE IN MM
  • 150 LOAD RATING IN LB
  • 150 LB LOAD RATING
  • 5/8 INCH HANGER MOUNTING SIZE
  • WEIGHT 1.15 LB
  • TOP BAND SIZE 1-1/4 INCH WIDTH X 7 GAUGE THICKNESS
  • BOTTOM BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-3/4 INCH
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 450V MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 450V0200PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Pipe Hanger - 442 0125CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 250 lbs (113 kg)
View Details
Pipe Strap - P2558-60 GR - Atkore International
Atkore International
Specs
Support Type Pipe Strap
Pipe Size 6.00 inch (152.40 mm)
View Details
Galvanized Steel Two Hole Pipe Strap - AHH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details