PHD Manufacturing, Inc. Pipe Hanger 450 2400PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 32-1/4 INCH 24 INCH MIN. PIPE SIZE 24 INCH MAX. PIPE SIZE 24 MIN. PIPE SIZE - DECIMAL 24 MAX. PIPE SIZE - DECIMAL 24 MIN. PIPE SIZE - FRACTIONAL 24 MAX. PIPE SIZE - FRACTIONAL 609.6 MIN. PIPE SIZE IN MM 609.6 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 48.65 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 3 INCH WIDTH X 5/8 INCH THICKNESS, BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS ADJUSTABLE HEIGHT 4-3/4 INCH CENTER LINE DISTANCE 18-3/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 32-1/4 INCH 24 INCH MIN. PIPE SIZE 24 INCH MAX. PIPE SIZE 24 MIN. PIPE SIZE - DECIMAL 24 MAX. PIPE SIZE - DECIMAL 24 MIN. PIPE SIZE - FRACTIONAL 24 MAX. PIPE SIZE - FRACTIONAL 609.6 MIN. PIPE SIZE IN MM 609.6 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 48.65 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 3 INCH WIDTH X 5/8 INCH THICKNESS, BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS ADJUSTABLE HEIGHT 4-3/4 INCH CENTER LINE DISTANCE 18-3/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 450 2400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
450 2400PL
Pipe Hanger 450 2400PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 32-1/4 INCH 24 INCH MIN. PIPE SIZE 24 INCH MAX. PIPE SIZE 24 MIN. PIPE SIZE - DECIMAL 24 MAX. PIPE SIZE - DECIMAL 24 MIN. PIPE SIZE - FRACTIONAL 24 MAX. PIPE SIZE - FRACTIONAL 609.6 MIN. PIPE SIZE IN MM 609.6 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 48.65 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 3 INCH WIDTH X 5/8 INCH THICKNESS, BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS ADJUSTABLE HEIGHT 4-3/4 INCH CENTER LINE DISTANCE 18-3/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 32-1/4 INCH
  • 24 INCH MIN. PIPE SIZE
  • 24 INCH MAX. PIPE SIZE
  • 24 MIN. PIPE SIZE - DECIMAL
  • 24 MAX. PIPE SIZE - DECIMAL
  • 24 MIN. PIPE SIZE - FRACTIONAL
  • 24 MAX. PIPE SIZE - FRACTIONAL
  • 609.6 MIN. PIPE SIZE IN MM
  • 609.6 MAX. PIPE SIZE IN MM
  • 4800 LOAD RATING IN LB
  • A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD
  • 4800 LB LOAD RATING
  • 1-1/4 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 48.65 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • TOP BAND SIZE 3 INCH WIDTH X 5/8 INCH THICKNESS, BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS
  • ADJUSTABLE HEIGHT 4-3/4 INCH
  • CENTER LINE DISTANCE 18-3/8 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 450 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 450 2400PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Conduit Hanger - PB6H9B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 4.00 inch (101.60 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details