PHD Manufacturing, Inc. Pipe Hanger 450 1000PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 14-5/8 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX. PIPE SIZE - DECIMAL 10 MIN. PIPE SIZE - FRACTIONAL 10 MAX. PIPE SIZE - FRACTIONAL 254 MIN. PIPE SIZE IN MM 254 MAX. PIPE SIZE IN MM 3600 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 3600 LB LOAD RATING 7/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 8.11 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-3/4 INCH WIDTH X 3/8 INCH THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-3/4 INCH CENTER LINE DISTANCE 8-1/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 14-5/8 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX. PIPE SIZE - DECIMAL 10 MIN. PIPE SIZE - FRACTIONAL 10 MAX. PIPE SIZE - FRACTIONAL 254 MIN. PIPE SIZE IN MM 254 MAX. PIPE SIZE IN MM 3600 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 3600 LB LOAD RATING 7/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 8.11 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-3/4 INCH WIDTH X 3/8 INCH THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-3/4 INCH CENTER LINE DISTANCE 8-1/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 450 1000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
450 1000PL
Pipe Hanger 450 1000PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 14-5/8 INCH 10 INCH MIN. PIPE SIZE 10 INCH MAX. PIPE SIZE 10 MIN. PIPE SIZE - DECIMAL 10 MAX. PIPE SIZE - DECIMAL 10 MIN. PIPE SIZE - FRACTIONAL 10 MAX. PIPE SIZE - FRACTIONAL 254 MIN. PIPE SIZE IN MM 254 MAX. PIPE SIZE IN MM 3600 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 3600 LB LOAD RATING 7/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 8.11 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 1-3/4 INCH WIDTH X 3/8 INCH THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-3/4 INCH CENTER LINE DISTANCE 8-1/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 14-5/8 INCH
  • 10 INCH MIN. PIPE SIZE
  • 10 INCH MAX. PIPE SIZE
  • 10 MIN. PIPE SIZE - DECIMAL
  • 10 MAX. PIPE SIZE - DECIMAL
  • 10 MIN. PIPE SIZE - FRACTIONAL
  • 10 MAX. PIPE SIZE - FRACTIONAL
  • 254 MIN. PIPE SIZE IN MM
  • 254 MAX. PIPE SIZE IN MM
  • 3600 LOAD RATING IN LB
  • A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD
  • 3600 LB LOAD RATING
  • 7/8 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 8.11 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • TOP BAND SIZE 1-3/4 INCH WIDTH X 3/8 INCH THICKNESS, BOTTOM BAND SIZE 1-3/4 INCH WIDTH X 3 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-3/4 INCH
  • CENTER LINE DISTANCE 8-1/8 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 450 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 450 1000PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit To Rod Clamp - 244 - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
Pipe Hanger - 450 1800PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 4800 lbs (2177 kg)
View Details
Channel Conduit/Cable Clamp - P1217AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details