PHD Manufacturing, Inc. Pipe Hanger 420 3000PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 46-1/2 INCH 30 INCH MIN. PIPE SIZE 30 INCH MAX. PIPE SIZE 30 MIN. PIPE SIZE - DECIMAL 30 MAX. PIPE SIZE - DECIMAL 30 MIN. PIPE SIZE - FRACTIONAL 30 MAX. PIPE SIZE - FRACTIONAL 762 MIN. PIPE SIZE IN MM 762 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB 4800 LB LOAD RATING 1-1/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 76.9 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 3 INCH WIDTH X 3/4 INCH THICKNESS, BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS ADJUSTABLE HEIGHT 6-1/2 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 46-1/2 INCH 30 INCH MIN. PIPE SIZE 30 INCH MAX. PIPE SIZE 30 MIN. PIPE SIZE - DECIMAL 30 MAX. PIPE SIZE - DECIMAL 30 MIN. PIPE SIZE - FRACTIONAL 30 MAX. PIPE SIZE - FRACTIONAL 762 MIN. PIPE SIZE IN MM 762 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB 4800 LB LOAD RATING 1-1/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 76.9 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 3 INCH WIDTH X 3/4 INCH THICKNESS, BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS ADJUSTABLE HEIGHT 6-1/2 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 420 3000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
420 3000PL
Pipe Hanger 420 3000PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 46-1/2 INCH 30 INCH MIN. PIPE SIZE 30 INCH MAX. PIPE SIZE 30 MIN. PIPE SIZE - DECIMAL 30 MAX. PIPE SIZE - DECIMAL 30 MIN. PIPE SIZE - FRACTIONAL 30 MAX. PIPE SIZE - FRACTIONAL 762 MIN. PIPE SIZE IN MM 762 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB 4800 LB LOAD RATING 1-1/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 76.9 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 3 INCH WIDTH X 3/4 INCH THICKNESS, BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS ADJUSTABLE HEIGHT 6-1/2 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 46-1/2 INCH
  • 30 INCH MIN. PIPE SIZE
  • 30 INCH MAX. PIPE SIZE
  • 30 MIN. PIPE SIZE - DECIMAL
  • 30 MAX. PIPE SIZE - DECIMAL
  • 30 MIN. PIPE SIZE - FRACTIONAL
  • 30 MAX. PIPE SIZE - FRACTIONAL
  • 762 MIN. PIPE SIZE IN MM
  • 762 MAX. PIPE SIZE IN MM
  • 4800 LOAD RATING IN LB
  • 4800 LB LOAD RATING
  • 1-1/4 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 76.9 LB
  • DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE
  • TOP BAND SIZE 3 INCH WIDTH X 3/4 INCH THICKNESS, BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS
  • ADJUSTABLE HEIGHT 6-1/2 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 420 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 420 3000PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Conduit To Rod Clamp - 52 - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
View Details
Pipe Hanger - 510R3100EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Channel Conduit/Cable Clamp - 027M032 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details