PHD Manufacturing, Inc. Pipe Hanger 420 2000PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 29-1/2 INCH 20 INCH MIN. PIPE SIZE 20 INCH MAX. PIPE SIZE 20 MIN. PIPE SIZE - DECIMAL 20 MAX. PIPE SIZE - DECIMAL 20 MIN. PIPE SIZE - FRACTIONAL 20 MAX. PIPE SIZE - FRACTIONAL 508 MIN. PIPE SIZE IN MM 508 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB 4800 LB LOAD RATING 1-1/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 44.3 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 3 INCH WIDTH X 5/8 INCH THICKNESS, BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS ADJUSTABLE HEIGHT 3-5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 29-1/2 INCH 20 INCH MIN. PIPE SIZE 20 INCH MAX. PIPE SIZE 20 MIN. PIPE SIZE - DECIMAL 20 MAX. PIPE SIZE - DECIMAL 20 MIN. PIPE SIZE - FRACTIONAL 20 MAX. PIPE SIZE - FRACTIONAL 508 MIN. PIPE SIZE IN MM 508 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB 4800 LB LOAD RATING 1-1/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 44.3 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 3 INCH WIDTH X 5/8 INCH THICKNESS, BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS ADJUSTABLE HEIGHT 3-5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 420 2000PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
420 2000PL
Pipe Hanger 420 2000PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 29-1/2 INCH 20 INCH MIN. PIPE SIZE 20 INCH MAX. PIPE SIZE 20 MIN. PIPE SIZE - DECIMAL 20 MAX. PIPE SIZE - DECIMAL 20 MIN. PIPE SIZE - FRACTIONAL 20 MAX. PIPE SIZE - FRACTIONAL 508 MIN. PIPE SIZE IN MM 508 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB 4800 LB LOAD RATING 1-1/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 44.3 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE TOP BAND SIZE 3 INCH WIDTH X 5/8 INCH THICKNESS, BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS ADJUSTABLE HEIGHT 3-5/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 29-1/2 INCH
  • 20 INCH MIN. PIPE SIZE
  • 20 INCH MAX. PIPE SIZE
  • 20 MIN. PIPE SIZE - DECIMAL
  • 20 MAX. PIPE SIZE - DECIMAL
  • 20 MIN. PIPE SIZE - FRACTIONAL
  • 20 MAX. PIPE SIZE - FRACTIONAL
  • 508 MIN. PIPE SIZE IN MM
  • 508 MAX. PIPE SIZE IN MM
  • 4800 LOAD RATING IN LB
  • 4800 LB LOAD RATING
  • 1-1/4 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 44.3 LB
  • DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE
  • TOP BAND SIZE 3 INCH WIDTH X 5/8 INCH THICKNESS, BOTTOM BAND SIZE 3 INCH WIDTH X 3/8 INCH THICKNESS
  • ADJUSTABLE HEIGHT 3-5/8 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 420 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 420 2000PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Pipe Hanger - 442 0350CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 350 lbs (159 kg)
View Details
Channel Conduit/Cable Clamp - 018T022 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.00 inch (25.40 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details