PHD Manufacturing, Inc. Pipe Hanger 420 1600PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 23-5/8 INCH 16 INCH MIN. PIPE SIZE 16 INCH MAX. PIPE SIZE 16 MIN. PIPE SIZE - DECIMAL 16 MAX. PIPE SIZE - DECIMAL 16 MIN. PIPE SIZE - FRACTIONAL 16 MAX. PIPE SIZE - FRACTIONAL 406.4 MIN. PIPE SIZE IN MM 406.4 MAX. PIPE SIZE IN MM 4600 LOAD RATING IN LB 4600 LB LOAD RATING 1 INCH DIA HANGER MOUNTING SIZE WEIGHT 23.61 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS ADJUSTABLE HEIGHT 2-3/4 INCH CENTER LINE DISTANCE 14-7/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 23-5/8 INCH 16 INCH MIN. PIPE SIZE 16 INCH MAX. PIPE SIZE 16 MIN. PIPE SIZE - DECIMAL 16 MAX. PIPE SIZE - DECIMAL 16 MIN. PIPE SIZE - FRACTIONAL 16 MAX. PIPE SIZE - FRACTIONAL 406.4 MIN. PIPE SIZE IN MM 406.4 MAX. PIPE SIZE IN MM 4600 LOAD RATING IN LB 4600 LB LOAD RATING 1 INCH DIA HANGER MOUNTING SIZE WEIGHT 23.61 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS ADJUSTABLE HEIGHT 2-3/4 INCH CENTER LINE DISTANCE 14-7/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 420 1600PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
420 1600PL
Pipe Hanger 420 1600PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 23-5/8 INCH 16 INCH MIN. PIPE SIZE 16 INCH MAX. PIPE SIZE 16 MIN. PIPE SIZE - DECIMAL 16 MAX. PIPE SIZE - DECIMAL 16 MIN. PIPE SIZE - FRACTIONAL 16 MAX. PIPE SIZE - FRACTIONAL 406.4 MIN. PIPE SIZE IN MM 406.4 MAX. PIPE SIZE IN MM 4600 LOAD RATING IN LB 4600 LB LOAD RATING 1 INCH DIA HANGER MOUNTING SIZE WEIGHT 23.61 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS ADJUSTABLE HEIGHT 2-3/4 INCH CENTER LINE DISTANCE 14-7/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 23-5/8 INCH
  • 16 INCH MIN. PIPE SIZE
  • 16 INCH MAX. PIPE SIZE
  • 16 MIN. PIPE SIZE - DECIMAL
  • 16 MAX. PIPE SIZE - DECIMAL
  • 16 MIN. PIPE SIZE - FRACTIONAL
  • 16 MAX. PIPE SIZE - FRACTIONAL
  • 406.4 MIN. PIPE SIZE IN MM
  • 406.4 MAX. PIPE SIZE IN MM
  • 4600 LOAD RATING IN LB
  • 4600 LB LOAD RATING
  • 1 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 23.61 LB
  • DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON PIPE LINE
  • BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS
  • ADJUSTABLE HEIGHT 2-3/4 INCH
  • CENTER LINE DISTANCE 14-7/8 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 420 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 420 1600PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Pipe Hanger - 510R3075EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Channel Conduit/Cable Clamp - P2030 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details