PHD Manufacturing, Inc. Pipe Hanger 152 0150CP

Description
ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL COPPER FINISH 3-5/8 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL 38.1 MIN. PIPE SIZE IN MM 38.1 MAX. PIPE SIZE IN MM 300 LOAD RATING IN LB A-A-1192A TYPE 10, MSS SP-69 TYPE 10 APPLICABLE STANDARD 300 LB LOAD RATING 3/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.13 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 5/8 INCH WIDTH X 18 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/8 INCH CENTER LINE DISTANCE 2 INCH ITEMS/FEATURES KNURLED INSERT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 152 MODEL
Datasheet
Description
ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL COPPER FINISH 3-5/8 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL 38.1 MIN. PIPE SIZE IN MM 38.1 MAX. PIPE SIZE IN MM 300 LOAD RATING IN LB A-A-1192A TYPE 10, MSS SP-69 TYPE 10 APPLICABLE STANDARD 300 LB LOAD RATING 3/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.13 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 5/8 INCH WIDTH X 18 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/8 INCH CENTER LINE DISTANCE 2 INCH ITEMS/FEATURES KNURLED INSERT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 152 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 152 0150CP - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
152 0150CP
Pipe Hanger 152 0150CP
ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL COPPER FINISH 3-5/8 INCH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL 38.1 MIN. PIPE SIZE IN MM 38.1 MAX. PIPE SIZE IN MM 300 LOAD RATING IN LB A-A-1192A TYPE 10, MSS SP-69 TYPE 10 APPLICABLE STANDARD 300 LB LOAD RATING 3/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.13 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 5/8 INCH WIDTH X 18 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/8 INCH CENTER LINE DISTANCE 2 INCH ITEMS/FEATURES KNURLED INSERT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 152 MODEL
  • ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • COPPER FINISH
  • 3-5/8 INCH
  • 1-1/2 INCH MIN. PIPE SIZE
  • 1-1/2 INCH MAX. PIPE SIZE
  • 1.5 MIN. PIPE SIZE - DECIMAL
  • 1.5 MAX. PIPE SIZE - DECIMAL
  • 1-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 1-1/2 MAX. PIPE SIZE - FRACTIONAL
  • 38.1 MIN. PIPE SIZE IN MM
  • 38.1 MAX. PIPE SIZE IN MM
  • 300 LOAD RATING IN LB
  • A-A-1192A TYPE 10, MSS SP-69 TYPE 10 APPLICABLE STANDARD
  • 300 LB LOAD RATING
  • 3/8 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 0.13 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • BAND SIZE 5/8 INCH WIDTH X 18 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-1/8 INCH
  • CENTER LINE DISTANCE 2 INCH
  • ITEMS/FEATURES KNURLED INSERT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 152 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 152 0150CP
Product Name Pipe Hanger
Material of Construction LOW CARBON STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit To Rod Clamp - 56B - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction SOLID BRASS
Pipe Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
Pipe Hanger - 141F0150EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 300 lbs (136 kg)
View Details
Channel Conduit/Cable Clamp - P1571 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 3.00 inch (76.20 mm)
View Details