PHD Manufacturing, Inc. Pipe Hanger 151F0300EG

Description
ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PRE GALVANIZED FINISH 5-7/8 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 3 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL 76.2 MIN. PIPE SIZE IN MM 76.2 MAX. PIPE SIZE IN MM 600 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 10, MSS SP-69 TYPE 10, NFPA APPLICABLE STANDARD 600 LB LOAD RATING 1/2 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.35 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 3/4 INCH WIDTH X 13 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/8 INCH CENTER LINE DISTANCE 3-1/8 INCH ITEMS/FEATURES KNURLED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 151F MODEL
Datasheet
Description
ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PRE GALVANIZED FINISH 5-7/8 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 3 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL 76.2 MIN. PIPE SIZE IN MM 76.2 MAX. PIPE SIZE IN MM 600 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 10, MSS SP-69 TYPE 10, NFPA APPLICABLE STANDARD 600 LB LOAD RATING 1/2 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.35 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 3/4 INCH WIDTH X 13 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/8 INCH CENTER LINE DISTANCE 3-1/8 INCH ITEMS/FEATURES KNURLED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 151F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 151F0300EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
151F0300EG
Pipe Hanger 151F0300EG
ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PRE GALVANIZED FINISH 5-7/8 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 3 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL 76.2 MIN. PIPE SIZE IN MM 76.2 MAX. PIPE SIZE IN MM 600 LOAD RATING IN LB UL, FM, A-A-1192A TYPE 10, MSS SP-69 TYPE 10, NFPA APPLICABLE STANDARD 600 LB LOAD RATING 1/2 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.35 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 3/4 INCH WIDTH X 13 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/8 INCH CENTER LINE DISTANCE 3-1/8 INCH ITEMS/FEATURES KNURLED INSERT NUT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 151F MODEL
  • ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PRE GALVANIZED FINISH
  • 5-7/8 INCH
  • 3 INCH MIN. PIPE SIZE
  • 3 INCH MAX. PIPE SIZE
  • 3 MIN. PIPE SIZE - DECIMAL
  • 3 MAX. PIPE SIZE - DECIMAL
  • 3 MIN. PIPE SIZE - FRACTIONAL
  • 3 MAX. PIPE SIZE - FRACTIONAL
  • 76.2 MIN. PIPE SIZE IN MM
  • 76.2 MAX. PIPE SIZE IN MM
  • 600 LOAD RATING IN LB
  • UL, FM, A-A-1192A TYPE 10, MSS SP-69 TYPE 10, NFPA APPLICABLE STANDARD
  • 600 LB LOAD RATING
  • 1/2 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 0.35 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • BAND SIZE 3/4 INCH WIDTH X 13 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-1/8 INCH
  • CENTER LINE DISTANCE 3-1/8 INCH
  • ITEMS/FEATURES KNURLED INSERT NUT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 151F MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 151F0300EG
Product Name Pipe Hanger
Material of Construction LOW CARBON STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Pipe Hanger - 441 0350EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 350 lbs (159 kg)
View Details
Conduit To Rod Clamp - CZ110 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
View Details