PCE Instruments / PCE Americas Inc. Handheld Digital Refractometer, Honey PCE-DRH 1

Description
PCE-DRH 1 is a handheld digital refractometer used to determine the sugar content / water content / degrees Baumé (Bé°) / refractive index of honey in the 0 ... 90 % Brix / 38 ... 5% water / 33 ... 48 Bé° / 1.3330 ... 1.5177 nD measuring range. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC) from +10 ... +40 °C / +50 ... +104 °F, as well as a large, easy-to-read LCD that shows both the measured value and the temperature.
Request a Quote
Description
PCE-DRH 1 is a handheld digital refractometer used to determine the sugar content / water content / degrees Baumé (Bé°) / refractive index of honey in the 0 ... 90 % Brix / 38 ... 5% water / 33 ... 48 Bé° / 1.3330 ... 1.5177 nD measuring range. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC) from +10 ... +40 °C / +50 ... +104 °F, as well as a large, easy-to-read LCD that shows both the measured value and the temperature.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Handheld Digital Refractometer, Honey - PCE-DRH 1 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Handheld Digital Refractometer, Honey
PCE-DRH 1
Handheld Digital Refractometer, Honey PCE-DRH 1
PCE-DRH 1 is a handheld digital refractometer used to determine the sugar content / water content / degrees Baumé (Bé°) / refractive index of honey in the 0 ... 90 % Brix / 38 ... 5% water / 33 ... 48 Bé° / 1.3330 ... 1.5177 nD measuring range. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC) from +10 ... +40 °C / +50 ... +104 °F, as well as a large, easy-to-read LCD that shows both the measured value and the temperature.

PCE-DRH 1 is a handheld digital refractometer used to determine the sugar content / water content / degrees Baumé (Bé°) / refractive index of honey in the 0 ... 90 % Brix / 38 ... 5% water / 33 ... 48 Bé° / 1.3330 ... 1.5177 nD measuring range. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC) from +10 ... +40 °C / +50 ... +104 °F, as well as a large, easy-to-read LCD that shows both the measured value and the temperature.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Refractometers
Product Number PCE-DRH 1
Product Name Handheld Digital Refractometer, Honey
Monitoring Sample
Prism / Light Source & Special Features Automatic Temperature Compensation; Temp Measurement
User Interface Digital
Mounting Type Hand Held
Measurement Scale RI; BRIX; Water Content / Degrees Baumé (Bé°)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Digital Refractometer - PCE-DRS 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Monitoring Sample
Prism / Light Source & Special Features Automatic Temperature Compensation; Temp Measurement
User Interface Digital
View Details
Automotive Tester / Refractometer - PCE-SG - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Prism / Light Source & Special Features Temp Measurement
User Interface Analog
Mounting Type Hand Held
View Details
Handheld Refractometer - PCE-ALK - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Prism / Light Source & Special Features Automatic Temperature Compensation
User Interface Analog
Mounting Type Hand Held
View Details
Handheld Digital Refractometer, Coffee - PCE-DRP 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Monitoring Sample
Prism / Light Source & Special Features Automatic Temperature Compensation; Temp Measurement
User Interface Digital
View Details