PCE-228-R Water Analysis Meter
Portable Redox Meter, for both pH and temperature values
with RS-232 interface and optional software The PCE-288-R Water Analysis Meter or Redox Meter is a very easy to use meter to measure mV / pH / ºC. In the PCE-228-R Redox Meter, values can be directly stored in the SD memory card (Excel format) or can be directly transferred in real time to a PC or laptop by means of the RS-232 interface. Both Redox value and temperature can be directly transferred to a PC by means of the RS-232 interface, so we offer you software and a RS-232 data cable as optional accessories. Temperature compensation (function available only for measurements of pH) can be made by hand or automatically by means of a temperature sensor included in the delivery of the Redox Meter. So, all the previously mentioned characteristics provide this Redox Meter with a high reliability. The PCE-228-R Redox Meter has a three-point calibration. Redox, temperature and pH values can be determined by means of the combined meter. To determine the pH value, an additional pH electrode must be acquired. We recommend the PW 03 electrode option. PCE-228-R Redox Meter is powered by batteries (one 9 V battery is included in the delivery).
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Oxidation Reduction Potential (ORP) Instruments |
| Product Number | PCE-228-R |
| Product Name | Water Analysis Meter |
| Measures pH | Yes (optional feature) |
| Form Factor | Hand Held ; Portable |
| Features and Functionality | Automatic Temperature Compensation; Battery Powered |
| ORP Range | -1999 to 1999 millivolts |
| pH range | 0.0 to 14 pH |