PCE-228LIQ-ICA Environmental meter
For pH value, redox and temperature / Large, easy-to-read display / SD card memory (1 ... 16 GB), stored data is saved as an Excel file / RS-232 interface and optional software for direct transfer to the PC
The environmental meter PCE-228LIQ-ICA is a very easy-to-use pH / mV / °C / °F handheld instrument. The pH value and the temperature can be stored directly on the SD card (Excel file) or transferred directly from the environmental meter to a PC via the RS-232 interface. For this we optionally offer a software and the suitable RS-232 interface cable as an accessory. Temperature compensation is either manual or automatic via the supplied temperature sensor.
All this allows a fast and reliable pH measurement. The environmental meter has a three-point calibration, which is performed automatically. It can be determined with the combination meter, the pH, the temperature or the REDOX potential (ORP). For the latter measurement parameters, however, a REDOX electrode must also be ordered. Here we recommend the ORP electrode ORP-14. The environmental meter is battery operated (6 x 1.5V batteries are included).
PCE Instruments / PCE Americas Inc. | |
---|---|
Product Category | Water Quality Testing Instruments |
Product Number | 5856808 |
Product Name | Environmental Meter incl. ISO calibration certificate |
Water Quality Parameters | Water Quality Measurement Instrument |