PCB Piezotronics, Inc. 4-20 mA Output Velocity Sensor 641B02

Description
Industrial vibration sensor, 4 to 20 mA output, 0 to 2 in/sec RMS, 10 to 1k Hz, top exit, 2-pin conn.
Description
Industrial vibration sensor, 4 to 20 mA output, 0 to 2 in/sec RMS, 10 to 1k Hz, top exit, 2-pin conn.
Datasheet
Datasheet Summary
Powered by GS/AI

The PCB Piezotronics 641B02 is a 4-20 mA output velocity sensor designed for measuring vibration with a measurement range of 0.0 to 2 in/sec RMS (0.0 to 50.8 mm/s RMS). It operates within a frequency range of 600 to 60,000 cycles per minute (10 to 1 kHz) and features a broadband resolution of 0.01 in/sec RMS (0.26 mm/s RMS). The sensor exhibits a non-linearity of ¬±1%. This model is suitable for harsh environments, with an operating temperature range of -40 to 185 ¬8F (-40 to 85 ¬8C) and an IP68 enclosure rating, ensuring protection against dust and water ingress. The sensor is powered by an excitation voltage of 12 to 30 VDC and has a settling time of less than 15 seconds to within 2% of the value. Physically, the sensor has a hex size of 1.0 in and a height of 2.6 in, weighing 4.7 oz (131 g). It features a stainless steel housing with a welded hermetic seal and is equipped with a 2-pin MIL-C-5015 electrical connector. The sensor is also designed for hazardous areas, with various approvals for different classifications. Overall, the 641B02 is a robust choice for applications requiring reliable vibration measurement in challenging conditions.

Datasheet Summary
Powered by GS/AI

The PCB Piezotronics 641B02 is a 4-20 mA output velocity sensor designed for measuring vibration with a measurement range of 0.0 to 2 in/sec RMS (0.0 to 50.8 mm/s RMS). It operates within a frequency range of 600 to 60,000 cycles per minute (10 to 1 kHz) and features a broadband resolution of 0.01 in/sec RMS (0.26 mm/s RMS). The sensor exhibits a non-linearity of ¬±1%. This model is suitable for harsh environments, with an operating temperature range of -40 to 185 ¬8F (-40 to 85 ¬8C) and an IP68 enclosure rating, ensuring protection against dust and water ingress. The sensor is powered by an excitation voltage of 12 to 30 VDC and has a settling time of less than 15 seconds to within 2% of the value. Physically, the sensor has a hex size of 1.0 in and a height of 2.6 in, weighing 4.7 oz (131 g). It features a stainless steel housing with a welded hermetic seal and is equipped with a 2-pin MIL-C-5015 electrical connector. The sensor is also designed for hazardous areas, with various approvals for different classifications. Overall, the 641B02 is a robust choice for applications requiring reliable vibration measurement in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
4-20 mA Output Velocity Sensor - 641B02 - PCB Piezotronics, Inc.
Depew, NY, United States
4-20 mA Output Velocity Sensor
641B02
4-20 mA Output Velocity Sensor 641B02
Industrial vibration sensor, 4 to 20 mA output, 0 to 2 in/sec RMS, 10 to 1k Hz, top exit, 2-pin conn.

Industrial vibration sensor, 4 to 20 mA output, 0 to 2 in/sec RMS, 10 to 1k Hz, top exit, 2-pin conn.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Vibration Sensors
Product Number 641B02
Product Name 4-20 mA Output Velocity Sensor
Device Category Sensor / Transducer; Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Submersible Triaxial Accelerometer - 3623A1T-50 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Mounting Adhesive; Adhesive mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Industrial IoT Edge Vibration Sensor - VIBO® - Tronics Microsystems
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Velocity
View Details
Vibration transmitter - VTV12A - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
3 suppliers