PCB Piezotronics, Inc. In-Line Charge Converter 422E65/A

Description
In-line charge converter, 1 mV/pC, +/-5V output, -5% frequency 5 Hz, 10-32 jack conn., Rad Hard
Description
In-line charge converter, 1 mV/pC, +/-5V output, -5% frequency 5 Hz, 10-32 jack conn., Rad Hard
Datasheet
Datasheet Summary
Powered by GS/AI

The In-Line Charge Converter model 422E65/A from PCB Piezotronics, Inc. features a sensitivity of 1 mV/pC and operates within an input range of ±5000 pC. It has a low frequency response of 5 Hz and a high frequency response of 35 kHz at 4 mA. The device exhibits non-linearity of ,â§ 1.0% FS and can operate in temperatures ranging from -65 to +250 °F (-54 to +121 °C). This converter supports an excitation voltage of +18 to 28 VDC and a constant current excitation of 2.2 to 20 mA, providing an output voltage of ±5 V with an output impedance of less than 20 Ohm. The device is designed to withstand a maximum shock of 1000 g pk and is sealed with a welded stainless steel housing. It features 10-32 coaxial jacks for both input and output connections and has a compact size of 0.50 in diameter and 3.0 in length, weighing 0.8 oz. The converter is also radiation hard, with limits of ,â§ 1 Mrad for integrated gamma flux and ,â§ 1010 N/cm² for integrated neutron flux. It has a maximum allowable input capacitance of 20,000 pF and a minimum required input resistance of 10,000 Ohm. The broadband electrical noise is specified at 7.0 µV across a frequency range of 1 to 10,000 Hz.

Datasheet Summary
Powered by GS/AI

The In-Line Charge Converter model 422E65/A from PCB Piezotronics, Inc. features a sensitivity of 1 mV/pC and operates within an input range of ±5000 pC. It has a low frequency response of 5 Hz and a high frequency response of 35 kHz at 4 mA. The device exhibits non-linearity of ,â§ 1.0% FS and can operate in temperatures ranging from -65 to +250 °F (-54 to +121 °C). This converter supports an excitation voltage of +18 to 28 VDC and a constant current excitation of 2.2 to 20 mA, providing an output voltage of ±5 V with an output impedance of less than 20 Ohm. The device is designed to withstand a maximum shock of 1000 g pk and is sealed with a welded stainless steel housing. It features 10-32 coaxial jacks for both input and output connections and has a compact size of 0.50 in diameter and 3.0 in length, weighing 0.8 oz. The converter is also radiation hard, with limits of ,â§ 1 Mrad for integrated gamma flux and ,â§ 1010 N/cm² for integrated neutron flux. It has a maximum allowable input capacitance of 20,000 pF and a minimum required input resistance of 10,000 Ohm. The broadband electrical noise is specified at 7.0 µV across a frequency range of 1 to 10,000 Hz.

Suppliers

Company
Product
Description
Supplier Links
In-Line Charge Converter - 422E65/A - PCB Piezotronics, Inc.
Depew, NY, United States
In-Line Charge Converter
422E65/A
In-Line Charge Converter 422E65/A
In-line charge converter, 1 mV/pC, +/-5V output, -5% frequency 5 Hz, 10-32 jack conn., Rad Hard

In-line charge converter, 1 mV/pC, +/-5V output, -5% frequency 5 Hz, 10-32 jack conn., Rad Hard

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Signal Converters
Product Number 422E65/A
Product Name In-Line Charge Converter
Signal Converter Type Charge Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Isolated True RMS Input Modules - 8B-33-05 - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details