PARA Paints Interior Paint P59000BA

Description
Product Code: P59000BA Product Line: MetalGuard Product Function: Specialty Products Environment: Interior & Exterior Product Base: Oil-based (alkyd) Product Use: Anti-rust Coatings Product Finish: Gloss Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P59000BA Product Line: MetalGuard Product Function: Specialty Products Environment: Interior & Exterior Product Base: Oil-based (alkyd) Product Use: Anti-rust Coatings Product Finish: Gloss Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P59000BA - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P59000BA
Interior Paint P59000BA
Product Code: P59000BA Product Line: MetalGuard Product Function: Specialty Products Environment: Interior & Exterior Product Base: Oil-based (alkyd) Product Use: Anti-rust Coatings Product Finish: Gloss Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P59000BA
Product Line:MetalGuard
Product Function:Specialty Products
Environment:Interior & Exterior
Product Base:Oil-based (alkyd)
Product Use:Anti-rust Coatings
Product Finish:Gloss

Gloss:
Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim.

Description:
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P59000BA
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Fluon® PFA -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating
Coating Material Fluoropolymers; Resin
Dispensing Method Powder Coating
View Details
Interior Epoxy Powder Coatings 019 Series - 019 Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Thermoset
Substrate Aluminum; Metallic; Plastic; Steel; Wood
View Details
Concrete Repair and Protection Coatings -  - AkzoNobel N.V.
Specs
Type Coating
Substrate Concrete
Location / Orientation Exterior
View Details
2L High Res 2000 Ink - Marsh Patrion - 32012636 - Graphic Controls
Specs
Type Ink; Marking Material
Cure / Setting Technology Film Drying
Substrate Wood; Other; Pourous Media
View Details