| Product Code: | P0V180 |
| Product Line: | Ultra |
| Product Function: | Specialty Products |
| Environment: | Interior |
| Product Base: | Water-based (latex) |
| Product Use: | Varnishes |
| Product Finish: | Clear
Clear: |
| Description: | Interior Wood Varnish * acrylic/urethane base * water clean-up * ideal for all wood surfaces * 2 finishes - satin, gloss |
| Safety and Technical Information: |
Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. |
| PARA Paints | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | P0V180 |
| Product Name | Interior Paint |
| Type | Paint |