PARA Paints Interior Paint P09403

Description
Product Code: P09403 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Low-sheen Eggshell finish * washable, non yellowing * self sealing - no primer required on new drywall * ideal for walls of rooms with normal traffic Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P09403 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Low-sheen Eggshell finish * washable, non yellowing * self sealing - no primer required on new drywall * ideal for walls of rooms with normal traffic Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P09403 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P09403
Interior Paint P09403
Product Code: P09403 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Low-sheen Eggshell finish * washable, non yellowing * self sealing - no primer required on new drywall * ideal for walls of rooms with normal traffic Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P09403
Product Line:Premium
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Eggshell

Eggshell:
Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Interior Latex Low-sheen Eggshell finish
* washable, non yellowing
* self sealing - no primer required on new drywall
* ideal for walls of rooms with normal traffic
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P09403
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

High-Gloss Acrylic Polyurethane 35U - 35U Series - FORREST Technical Coatings
Specs
Type Coating; Paint; Clear Coat
Cure / Setting Technology Film Drying; Multicomponent
Substrate Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
View Details
Fluon® PTFE Micropowders - FL1690 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating
Coating Material Fluoropolymers
Form Powder or Granular Material
View Details
Titebond 531 Moisture Control System - 1286 - Titebond
Specs
Type Coating
Substrate Concrete
Location / Orientation Floor
View Details
3M Aerospace and Aircraft Maintenance Division
Specs
Type Coating; Surface Protection Film
Coating Material Fluoropolymers; Resin
Form Film
View Details