PARA Paints Interior Paint P09303

Description
Product Code: P09303 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Interior Latex Semi-gloss finish * scrubbable, stain resistant * high hiding, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P09303 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Interior Latex Semi-gloss finish * scrubbable, stain resistant * high hiding, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P09303 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P09303
Interior Paint P09303
Product Code: P09303 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Interior Latex Semi-gloss finish * scrubbable, stain resistant * high hiding, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P09303
Product Line:Premium
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Doors & Trim
Product Finish:Semi-gloss

Semi-gloss:
Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim.

Description:Interior Latex Semi-gloss finish
* scrubbable, stain resistant
* high hiding, low odor
* ideal for high traffic areas, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P09303
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

TruRAL Industrial Powder Coatings - TruRAL Powder - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Thermoset
Substrate Aluminum; Metallic; Plastic; Steel; Wood
View Details
LUMIFLON™ FEVE Fluoropolymer Resins - FE-4300 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Substrate Aluminum
View Details
Interior Paint - P05506 - PARA Paints
Specs
Type Paint
Location / Orientation Interior
View Details
Penetrating Silane-siloxane Treatment - Nitocote SN502 - Fosroc Limited
Specs
Type Coating
Location / Orientation Floor
View Details