PARA Paints Interior Paint P08203

Description
Product Code: P08203 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Pearl finish * 100% acrylic latex formula * super washable, stain resistant * high hiding, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P08203 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Pearl finish * 100% acrylic latex formula * super washable, stain resistant * high hiding, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P08203 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P08203
Interior Paint P08203
Product Code: P08203 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Pearl finish * 100% acrylic latex formula * super washable, stain resistant * high hiding, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P08203
Product Line:Ultra
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Pearl

Pearl:
Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Interior Latex Pearl finish
* 100% acrylic latex formula
* super washable, stain resistant
* high hiding, low odor
* ideal for high traffic areas, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P08203
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data