| Product Code: | P07003 |
| Product Line: | Ultra |
| Product Function: | Exterior Paints |
| Environment: | Exterior |
| Product Base: | Water-based (latex) |
| Product Use: | Walls |
| Product Finish: | Velvet
Velvet: |
| Description: | Exterior Latex Velvet finish * 100% acrylic latex formula * super adherent, high hiding * non-chalking, blister resistant * ideal for pre-finished siding: steel, aluminum, vinyl, and stucco |
| Safety and Technical Information: |
Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. |
| PARA Paints | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | P07003 |
| Product Name | Exterior Paint |
| Type | Paint |