| Product Code: | P05515 |
| Product Line: | Ultra |
| Product Function: | Specialty Products |
| Environment: | Interior & Exterior |
| Product Base: | Oil-based (alkyd) |
| Product Use: | Floors |
| Product Finish: | Gloss
Gloss: |
| Description: | Émail de polyuréthane pour plancher intérieur/extérieu * durable, résiste aux taches * Fini très lustré * idéal pour tous les types de plancher, machineries et garnitures |
| Safety and Technical Information: |
Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. |
| PARA Paints | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | P05515 |
| Product Name | Interior Paint |
| Type | Paint |