PARA Paints Interior Paint P04301

Description
Product Code: P04301 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Kitchens & Bathrooms Product Finish: Melamine Melamine: Melamine sheens provide the scrubbability and stain resistance of higher sheens, but offer a subdued finish. They are ideal for walls, kitchens, bathrooms, cupboards, shelves, doors and trim where some sheen is desired and good cleaning properties are required. They are ideal for high humidity areas. Description: Interior/Exterior Latex Melamine finish * 100% acrylic latex formula * durable, mar-resistant * super adherent * ideal for kitchens, bathrooms, cupborads, shelves, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information. v
Description
Product Code: P04301 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Kitchens & Bathrooms Product Finish: Melamine Melamine: Melamine sheens provide the scrubbability and stain resistance of higher sheens, but offer a subdued finish. They are ideal for walls, kitchens, bathrooms, cupboards, shelves, doors and trim where some sheen is desired and good cleaning properties are required. They are ideal for high humidity areas. Description: Interior/Exterior Latex Melamine finish * 100% acrylic latex formula * durable, mar-resistant * super adherent * ideal for kitchens, bathrooms, cupborads, shelves, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information. v

Suppliers

Company
Product
Description
Supplier Links
Brampton, Ontario, Canada
Interior Paint
P04301
Interior Paint P04301
Product Code: P04301 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Kitchens & Bathrooms Product Finish: Melamine Melamine: Melamine sheens provide the scrubbability and stain resistance of higher sheens, but offer a subdued finish. They are ideal for walls, kitchens, bathrooms, cupboards, shelves, doors and trim where some sheen is desired and good cleaning properties are required. They are ideal for high humidity areas. Description: Interior/Exterior Latex Melamine finish * 100% acrylic latex formula * durable, mar-resistant * super adherent * ideal for kitchens, bathrooms, cupborads, shelves, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information. v
v
Product Code:P04301
Product Line:Ultra
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Kitchens & Bathrooms
Product Finish:Melamine

Melamine:
Melamine sheens provide the scrubbability and stain resistance of higher sheens, but offer a subdued finish. They are ideal for walls, kitchens, bathrooms, cupboards, shelves, doors and trim where some sheen is desired and good cleaning properties are required. They are ideal for high humidity areas.

Description:Interior/Exterior Latex Melamine finish
* 100% acrylic latex formula
* durable, mar-resistant
* super adherent
* ideal for kitchens, bathrooms, cupborads, shelves, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P04301
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Exterior Polyurethane Powder Coating 044 Series - 044 Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Thermoset
Substrate Aluminum; Metallic; Plastic; Steel; Wood
View Details
Fluon® PTFE Micropowders - TL 120 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating
Coating Material Fluoropolymers
Form Powder or Granular Material
View Details
Interior Paint - P09092 - PARA Paints
Specs
Type Paint
Location / Orientation Interior
View Details
Volextra® Flexible Extrusion Coating - Type EVA - Sekisui Voltek, LLC
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Coating Material Resin; Vinyl; Ethylene Vinyl Acetate Copolymer
View Details