PARA Paints Interior Paint P04204

Description
Product Code: P04204 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Kitchens & Bathrooms Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Kitchen & Bath finish * 100% acrylic latex formula * super washable, stain resistant * super adherent, mildew resistant * ideal for walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P04204 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Kitchens & Bathrooms Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Kitchen & Bath finish * 100% acrylic latex formula * super washable, stain resistant * super adherent, mildew resistant * ideal for walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P04204 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P04204
Interior Paint P04204
Product Code: P04204 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Kitchens & Bathrooms Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Kitchen & Bath finish * 100% acrylic latex formula * super washable, stain resistant * super adherent, mildew resistant * ideal for walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P04204
Product Line:Ultra
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Kitchens & Bathrooms
Product Finish:Pearl

Pearl:
Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Interior Latex Kitchen & Bath finish
* 100% acrylic latex formula
* super washable, stain resistant
* super adherent, mildew resistant
* ideal for walls, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P04204
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Forrest Epoxy Coatings - Forrest Epoxy Coatings - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Film Drying; Multicomponent
Substrate Concrete; Metallic; Steel
View Details
FibraLAST® Non-Fluorinated Barrier Technology - TLF-506C - AGC Chemicals Americas, Inc.
Specs
Type Coating
Substrate Other; Paper Products
Form Liquid
View Details
Interior Paint - P04201 - PARA Paints
Specs
Type Paint
Location / Orientation Interior
View Details
Water-based Coloured Elastomeric Coating - Dekguard Elastic - Fosroc Limited
Specs
Type Coating; Sealer
Location / Orientation Floor
View Details