PARA Paints Interior Paint P04002

Description
Product Code: P04002 Product Line: Elite Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Elite Suede Designer Finish * 100% acrylic latex formula * peforms like a semi-gloss, but with matte finish * gloss-free, washable * durable, stain resistant * ideal for walls: hallways, livingrooms, bedrooms, dens Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P04002 Product Line: Elite Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Elite Suede Designer Finish * 100% acrylic latex formula * peforms like a semi-gloss, but with matte finish * gloss-free, washable * durable, stain resistant * ideal for walls: hallways, livingrooms, bedrooms, dens Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P04002 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P04002
Interior Paint P04002
Product Code: P04002 Product Line: Elite Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Elite Suede Designer Finish * 100% acrylic latex formula * peforms like a semi-gloss, but with matte finish * gloss-free, washable * durable, stain resistant * ideal for walls: hallways, livingrooms, bedrooms, dens Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P04002
Product Line:Elite
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Flat

Flat:
Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings.

Description:Elite Suede Designer Finish
* 100% acrylic latex formula
* peforms like a semi-gloss, but with matte finish
* gloss-free, washable
* durable, stain resistant
* ideal for walls: hallways, livingrooms, bedrooms, dens
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P04002
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data