| Product Code: | P02600 |
| Product Line: | Professionnal Precision |
| Product Function: | Interior Paints |
| Environment: | Interior |
| Product Base: | Oil-based (alkyd) |
| Product Use: | Walls |
| Product Finish: | Flat
Flat: |
| Description: | Interior Alkyd Flat finish * flat finish for walls and ceilings * washable, durable * hides surface imperfections |
| Safety and Technical Information: |
Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. |
| PARA Paints | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | P02600 |
| Product Name | Interior Paint |
| Type | Paint |