PARA Paints Interior Paint P01901

Description
Product Code: P01901 Product Line: Professionnal Precision Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Interior Latex Flat finish * flat finish for walls and ceilings * high hiding, non yellowing * hides surface imperfections Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P01901 Product Line: Professionnal Precision Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Interior Latex Flat finish * flat finish for walls and ceilings * high hiding, non yellowing * hides surface imperfections Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P01901 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P01901
Interior Paint P01901
Product Code: P01901 Product Line: Professionnal Precision Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Interior Latex Flat finish * flat finish for walls and ceilings * high hiding, non yellowing * hides surface imperfections Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P01901
Product Line:Professionnal Precision
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Flat

Flat:
Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings.

Description:Interior Latex Flat finish
* flat finish for walls and ceilings
* high hiding, non yellowing
* hides surface imperfections
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P01901
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Corrosion-Resistant Epoxy Primer 19P - 19P Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Film Drying; Multicomponent
Substrate Concrete; Metallic; Steel
View Details
LUMIFLON™ FEVE Fluoropolymer Resins - LF-9721 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Coating Material Fluoropolymers; Resin
View Details
Coil Coating - VALFLON - Valspar Corporation (The)
Valspar Corporation (The)
Specs
Type Coating
Substrate Aluminum; Steel
Coating Material Fluoropolymers; Resin; FEVE
View Details
Conduct Coat™ Floor Finish - AF-6800 - RDM Industrial Products, Inc.
RDM Industrial Products, Inc.
Specs
Type Coating; Clear Coat
Cure / Setting Technology Film Drying
Substrate Ceramic; Plastic
View Details