PARA Paints Interior Paint P01854

Description
Product Code: P01854 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Soft gloss Description: Interior/Exterior Latex Soft Gloss finish * 100% acrylic latex formula * super adherent, washable * non yellowing, stain resistant * ideal for int./ext. walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P01854 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Soft gloss Description: Interior/Exterior Latex Soft Gloss finish * 100% acrylic latex formula * super adherent, washable * non yellowing, stain resistant * ideal for int./ext. walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P01854 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P01854
Interior Paint P01854
Product Code: P01854 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Soft gloss Description: Interior/Exterior Latex Soft Gloss finish * 100% acrylic latex formula * super adherent, washable * non yellowing, stain resistant * ideal for int./ext. walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P01854
Product Line:Premium
Product Function:Interior Paints
Environment:Interior & Exterior
Product Base:Water-based (latex)
Product Use:Doors & Trim
Product Finish:Soft gloss
Description:Interior/Exterior Latex Soft Gloss finish
* 100% acrylic latex formula
* super adherent, washable
* non yellowing, stain resistant
* ideal for int./ext. walls, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P01854
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Interior Polyester Epoxy Hybrid Powder Coatings 029 Series - 029 Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Thermoset
Substrate Aluminum; Metallic; Plastic; Steel; Wood
View Details
FibraLAST® Non-Fluorinated Barrier Technology - TLF-506C - AGC Chemicals Americas, Inc.
Specs
Type Coating
Substrate Other; Paper Products
Form Liquid
View Details
Interior Paint - Professional Latex Eggshell - PARA Paints
Specs
Type Paint
Location / Orientation Interior
View Details
Volextra® Flexible Extrusion Coating - Type LDPE - Sekisui Voltek, LLC
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Coating Material Resin; Low-Density Polyethylene
View Details