| Product Code: | P01853 |
| Product Line: | Premium |
| Product Function: | Interior Paints |
| Environment: | Interior & Exterior |
| Product Base: | Water-based (latex) |
| Product Use: | Doors & Trim |
| Product Finish: | Soft gloss |
| Description: | Interior/Exterior Latex Soft Gloss finish * 100% acrylic latex formula * super adherent, washable * non yellowing, stain resistant * ideal for int./ext. walls, kitchens, bathrooms, doors and trim |
| Safety and Technical Information: |
Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. |
| PARA Paints | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | P01853 |
| Product Name | Interior Paint |
| Type | Paint |