| Product Code: | P01603 |
| Product Line: | Ultra |
| Product Function: | Specialty Products |
| Environment: | Interior & Exterior |
| Product Base: | Water-based (latex) |
| Product Use: | Floors |
| Product Finish: | Flat
Flat: |
| Description: | Interior/Exterior "SuperGrip" Floor Enamel * epoxy-fortified acrylic formula * super adherent, non-skid satin finish * super wear resistance, weather resistant |
| Safety and Technical Information: |
Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. |
| PARA Paints | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | P01603 |
| Product Name | Interior Paint |
| Type | Paint |