PARA Paints Exterior Paint P01230

Description
Product Code: P01230 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Oil-based (alkyd) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Exterior Alkyd Semi-gloss finish * super washable, stain resistant * resistant to chalking,peeling and blistering Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P01230 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Oil-based (alkyd) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Exterior Alkyd Semi-gloss finish * super washable, stain resistant * resistant to chalking,peeling and blistering Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Brampton, Ontario, Canada
Exterior Paint
P01230
Exterior Paint P01230
Product Code: P01230 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Oil-based (alkyd) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Exterior Alkyd Semi-gloss finish * super washable, stain resistant * resistant to chalking,peeling and blistering Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P01230
Product Line:Ultra
Product Function:Exterior Paints
Environment:Exterior
Product Base:Oil-based (alkyd)
Product Use:Doors & Trim
Product Finish:Semi-gloss

Semi-gloss:
Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim.

Description:Exterior Alkyd Semi-gloss finish
* super washable, stain resistant
* resistant to chalking,peeling and blistering
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P01230
Product Name Exterior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Severe Chemical and Corrosion Environment Epoxy 825S - 825S Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Film Drying; Multicomponent
Substrate Concrete; Metallic; Steel
View Details
LUMIFLON™ FEVE Fluoropolymer Resins - FD-1000 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Substrate Aluminum
View Details
Interior Paint - Premium Acrylic Velvet - PARA Paints
Specs
Type Paint
Location / Orientation Interior
View Details
Water-based Coloured Coating - Dekguard W - Fosroc Limited
Specs
Type Coating; Sealer
Location / Orientation Floor
View Details