| Product Code: | P01202 |
| Product Line: | Ultra |
| Product Function: | Exterior Paints |
| Environment: | Exterior |
| Product Base: | Oil-based (alkyd) |
| Product Use: | Doors & Trim |
| Product Finish: | Semi-gloss
Semi-gloss: |
| Description: | Exterior Alkyd Semi-gloss finish * super washable, stain resistant * resistant to chalking,peeling and blistering |
| Safety and Technical Information: |
Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. |
| PARA Paints | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | P01202 |
| Product Name | Exterior Paint |
| Type | Paint |