PARA Paints Exterior Paint P01134

Description
Product Code: P01134 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Oil-based (alkyd) Product Use: Doors & Trim Product Finish: Gloss Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: Interior/Exterior Alkyd High Gloss Enamel * super washable, stain resistant * ideal for all areas of home, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P01134 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Oil-based (alkyd) Product Use: Doors & Trim Product Finish: Gloss Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: Interior/Exterior Alkyd High Gloss Enamel * super washable, stain resistant * ideal for all areas of home, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Brampton, Ontario, Canada
Exterior Paint
P01134
Exterior Paint P01134
Product Code: P01134 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Oil-based (alkyd) Product Use: Doors & Trim Product Finish: Gloss Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: Interior/Exterior Alkyd High Gloss Enamel * super washable, stain resistant * ideal for all areas of home, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P01134
Product Line:Ultra
Product Function:Exterior Paints
Environment:Exterior
Product Base:Oil-based (alkyd)
Product Use:Doors & Trim
Product Finish:Gloss

Gloss:
Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim.

Description:Interior/Exterior Alkyd High Gloss Enamel
* super washable, stain resistant
* ideal for all areas of home, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P01134
Product Name Exterior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Fluon® PTFE Micropowders - FL1710 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating
Coating Material Fluoropolymers
Form Powder or Granular Material
View Details
Shopcoat Alkyd Primer 26P - 26P Series - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Paint; Primer; Base Coat
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
Specs
Type Paint
Location / Orientation Exterior
View Details
Protective Epoxy Coatings -  - Kansai Paint (America), Inc.
Kansai Paint (America), Inc.
Specs
Type Coating
Coating Material Epoxy; Resin
Features Protective
View Details