PANJIT SemiConductor Sunlight Readable Touch Screen

Description
To make all kinds of outdoor activities possible with the touch screen display, PanJit optimizes and customizes the optical characteristics of Touch Screen by enhancing the polarized light transmission, color saturation and sunlight contrast, also reducing the natural light reflection. It makes our Touch Screen readable under sunlight, save your battery power, save your LCD life. For the product applications such as automobile display, rugged laptop and outdoor service point, PanJit’s Touch Screens can be easily installed and maintained. You don't need to enhance your backlight by adding the lamp tube or BEF that could surely make you lose your TFT LCD warranty. All you need to do is place the Sunlight Readable Touch Screen or Glass onto your LCD. Don't worry about the warranty or how/where to add another fan to cool down the system caused by additional CCFL tube. In the extremely harsh environment such as Military or Automobile Display, PanJit’s TouchSet Controller also provides system integrators the best touch screen controlling solution which meets the industry-standard. It is small, light-weight, but it is tough enough.
Description
To make all kinds of outdoor activities possible with the touch screen display, PanJit optimizes and customizes the optical characteristics of Touch Screen by enhancing the polarized light transmission, color saturation and sunlight contrast, also reducing the natural light reflection. It makes our Touch Screen readable under sunlight, save your battery power, save your LCD life. For the product applications such as automobile display, rugged laptop and outdoor service point, PanJit’s Touch Screens can be easily installed and maintained. You don't need to enhance your backlight by adding the lamp tube or BEF that could surely make you lose your TFT LCD warranty. All you need to do is place the Sunlight Readable Touch Screen or Glass onto your LCD. Don't worry about the warranty or how/where to add another fan to cool down the system caused by additional CCFL tube. In the extremely harsh environment such as Military or Automobile Display, PanJit’s TouchSet Controller also provides system integrators the best touch screen controlling solution which meets the industry-standard. It is small, light-weight, but it is tough enough.

Suppliers

Company
Product
Description
Supplier Links
To make all kinds of outdoor activities possible with the touch screen display, PanJit optimizes and customizes the optical characteristics of Touch Screen by enhancing the polarized light transmission, color saturation and sunlight contrast, also reducing the natural light reflection. It makes our Touch Screen readable under sunlight, save your battery power, save your LCD life. For the product applications such as automobile display, rugged laptop and outdoor service point, PanJit’s Touch Screens can be easily installed and maintained. You don't need to enhance your backlight by adding the lamp tube or BEF that could surely make you lose your TFT LCD warranty. All you need to do is place the Sunlight Readable Touch Screen or Glass onto your LCD. Don't worry about the warranty or how/where to add another fan to cool down the system caused by additional CCFL tube. In the extremely harsh environment such as Military or Automobile Display, PanJit’s TouchSet Controller also provides system integrators the best touch screen controlling solution which meets the industry-standard. It is small, light-weight, but it is tough enough.

To make all kinds of outdoor activities possible with the touch screen display, PanJit optimizes and customizes the optical characteristics of Touch Screen by enhancing the polarized light transmission, color saturation and sunlight contrast, also reducing the natural light reflection. It makes our Touch Screen readable under sunlight, save your battery power, save your LCD life. For the product applications such as automobile display, rugged laptop and outdoor service point, PanJit’s Touch Screens can be easily installed and maintained. You don't need to enhance your backlight by adding the lamp tube or BEF that could surely make you lose your TFT LCD warranty. All you need to do is place the Sunlight Readable Touch Screen or Glass onto your LCD. Don't worry about the warranty or how/where to add another fan to cool down the system caused by additional CCFL tube. In the extremely harsh environment such as Military or Automobile Display, PanJit’s TouchSet Controller also provides system integrators the best touch screen controlling solution which meets the industry-standard. It is small, light-weight, but it is tough enough.

Supplier's Site

Technical Specifications

  PANJIT SemiConductor
Product Category Touch Screen Sensors
Product Number Sunlight Readable Touch Screen
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
Features Stylus (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CP7463BTT - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2289-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
EclipseTouch™ - 121801A5 - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 9.83 inch (250 mm)
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details