PANJIT SemiConductor Resistive Touch Screen

Description
With full-range Resistive Touch Screen design and full-function TouchSet controller, PanJit provides the most flexible, cost effective, and real customized Touch Screen total solution. The full-range resistive type Touch Screens are applied in Military, Mobile Phone, PDA, Office Equipment, Point-of-Sale, Kiosk, GPS, Medical, Signature Capture, Laptop and Monitor to fit to all kinds of flat displays. PanJit’s 5-Wire Touch Screens have a built-in the unique pattern. PanJit provides the highest accuracy, reliability and durability Touch Screen in market. Applications that require the ability of using multiple input devices such as a finger, gloved hand, pen, or stylus, PanJit is clearly the solution. For various applications in the market, PanJit’s TouchSet controller shows up as all kinds of product package, including all-in-one controller board, small form factor controller board and controller chip.
Description
With full-range Resistive Touch Screen design and full-function TouchSet controller, PanJit provides the most flexible, cost effective, and real customized Touch Screen total solution. The full-range resistive type Touch Screens are applied in Military, Mobile Phone, PDA, Office Equipment, Point-of-Sale, Kiosk, GPS, Medical, Signature Capture, Laptop and Monitor to fit to all kinds of flat displays. PanJit’s 5-Wire Touch Screens have a built-in the unique pattern. PanJit provides the highest accuracy, reliability and durability Touch Screen in market. Applications that require the ability of using multiple input devices such as a finger, gloved hand, pen, or stylus, PanJit is clearly the solution. For various applications in the market, PanJit’s TouchSet controller shows up as all kinds of product package, including all-in-one controller board, small form factor controller board and controller chip.

Suppliers

Company
Product
Description
Supplier Links
With full-range Resistive Touch Screen design and full-function TouchSet controller, PanJit provides the most flexible, cost effective, and real customized Touch Screen total solution. The full-range resistive type Touch Screens are applied in Military, Mobile Phone, PDA, Office Equipment, Point-of-Sale, Kiosk, GPS, Medical, Signature Capture, Laptop and Monitor to fit to all kinds of flat displays. PanJit’s 5-Wire Touch Screens have a built-in the unique pattern. PanJit provides the highest accuracy, reliability and durability Touch Screen in market. Applications that require the ability of using multiple input devices such as a finger, gloved hand, pen, or stylus, PanJit is clearly the solution. For various applications in the market, PanJit’s TouchSet controller shows up as all kinds of product package, including all-in-one controller board, small form factor controller board and controller chip.

With full-range Resistive Touch Screen design and full-function TouchSet controller, PanJit provides the most flexible, cost effective, and real customized Touch Screen total solution. The full-range resistive type Touch Screens are applied in Military, Mobile Phone, PDA, Office Equipment, Point-of-Sale, Kiosk, GPS, Medical, Signature Capture, Laptop and Monitor to fit to all kinds of flat displays. PanJit’s 5-Wire Touch Screens have a built-in the unique pattern. PanJit provides the highest accuracy, reliability and durability Touch Screen in market. Applications that require the ability of using multiple input devices such as a finger, gloved hand, pen, or stylus, PanJit is clearly the solution. For various applications in the market, PanJit’s TouchSet controller shows up as all kinds of product package, including all-in-one controller board, small form factor controller board and controller chip.

Supplier's Site

Technical Specifications

  PANJIT SemiConductor
Product Category Touch Screen Sensors
Product Number Resistive Touch Screen
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature)
Operating System Windows XP/2000/ME/98SE, Linux
Features Stylus (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensors, Proximity Sensor ICs - QT113B-ISG - 931183-QT113B-ISG - Win Source Electronics
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
 - 1190502B - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details